Selecta Products Decorator AC Switch STM874-WCC8

Description
" STANDARD ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR 4-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" STANDARD ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR 4-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - STM874-WCC8 - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
STM874-WCC8
Decorator AC Switch STM874-WCC8
" STANDARD ROCKER TYPE IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR 4-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • STANDARD ROCKER TYPE
  • IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • WHITE COLOR
  • 4-WAY OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • RESIDENTIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • SIGNATURE[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number STM874-WCC8
Product Name Decorator AC Switch
Rocker Actuator Rocker
Standards / Compliances UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details