Selecta Products Decorator AC Switch STM873-WCC10

Description
" STANDARD ROCKER TYPE WHITE COLOR 3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND "
Datasheet
Description
" STANDARD ROCKER TYPE WHITE COLOR 3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - STM873-WCC10 - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
STM873-WCC10
Decorator AC Switch STM873-WCC10
" STANDARD ROCKER TYPE WHITE COLOR 3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND "

"

  • STANDARD ROCKER TYPE
  • WHITE COLOR
  • 3-WAY OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • SIGNATURE[TM] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number STM873-WCC10
Product Name Decorator AC Switch
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Combination Three Single Pole Decorative Switches - 72611 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1180V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details