Selecta Products Decorator AC Switch STM873-LASLCC10

Description
" STANDARD ROCKER TYPE LIGHT ALMOND COLOR 3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND "
Datasheet
Description
" STANDARD ROCKER TYPE LIGHT ALMOND COLOR 3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - STM873-LASLCC10 - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
STM873-LASLCC10
Decorator AC Switch STM873-LASLCC10
" STANDARD ROCKER TYPE LIGHT ALMOND COLOR 3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND "

"

  • STANDARD ROCKER TYPE
  • LIGHT ALMOND COLOR
  • 3-WAY OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • SIGNATURE[TM] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number STM873-LASLCC10
Product Name Decorator AC Switch
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
High Inrush 10 & 16 AMP Rocker - JWL11BAA-A - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
4 suppliers