Selecta Products Decorator AC Switch STM870-LACC10

Description
" STANDARD ROCKER TYPE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND "
Datasheet
Description
" STANDARD ROCKER TYPE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - STM870-LACC10 - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
STM870-LACC10
Decorator AC Switch STM870-LACC10
" STANDARD ROCKER TYPE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND "

"

  • STANDARD ROCKER TYPE
  • LIGHT ALMOND COLOR
  • SINGLE POLE OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • SIGNATURE[TM] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number STM870-LACC10
Product Name Decorator AC Switch
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Rocker Switches - 1141645-PRDDD1-16F-BB000 - Win Source Electronics
Specs
Switch Type Toggle
Pole & Throw Specifications DPDT
View Details
4 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details