Selecta Products Liquidtight Flexible Conduit Connector with Grip STBN75-SF

Description
" NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON 10.5 INCH MESH LENGTH UL (CANADA AND US), CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND "
Datasheet
Description
" NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON 10.5 INCH MESH LENGTH UL (CANADA AND US), CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STBN75-SF - Selecta Products
Tehachapi, CA, USA
Liquidtight Flexible Conduit Connector with Grip
STBN75-SF
Liquidtight Flexible Conduit Connector with Grip STBN75-SF
" NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON 10.5 INCH MESH LENGTH UL (CANADA AND US), CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND "

"

  • NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON
  • 10.5 INCH MESH LENGTH
  • UL (CANADA AND US), CSA APPROVAL
  • STRAIGHT MALE CONNECTOR TYPE
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC PLATED STEEL CONNECTOR MATERIAL
  • FLEXCOR[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Conduit Fittings
Product Number STBN75-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details