Selecta Products Liquidtight Flexible Conduit Connector with Grip STBN100-SF

Description
" NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON 12 INCH MESH LENGTH UL (CANADA AND US), CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 1 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND "
Datasheet
Description
" NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON 12 INCH MESH LENGTH UL (CANADA AND US), CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 1 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STBN100-SF - Selecta Products
Tehachapi, CA, USA
Liquidtight Flexible Conduit Connector with Grip
STBN100-SF
Liquidtight Flexible Conduit Connector with Grip STBN100-SF
" NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON 12 INCH MESH LENGTH UL (CANADA AND US), CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 1 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND "

"

  • NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON
  • 12 INCH MESH LENGTH
  • UL (CANADA AND US), CSA APPROVAL
  • STRAIGHT MALE CONNECTOR TYPE
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC PLATED STEEL CONNECTOR MATERIAL
  • FLEXCOR[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Conduit Fittings
Product Number STBN100-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details