Selecta Products Liquidtight Flexible Conduit Connector with Grip STB9050-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON 3.875 INCH MESH LENGTH CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON 3.875 INCH MESH LENGTH CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB9050-SF - Selecta Products
Tehachapi, CA, USA
Liquidtight Flexible Conduit Connector with Grip
STB9050-SF
Liquidtight Flexible Conduit Connector with Grip STB9050-SF
FLEXIBLE METALLIC CONDUIT USED ON 3.875 INCH MESH LENGTH CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
  • FLEXIBLE METALLIC CONDUIT USED ON
  • 3.875 INCH MESH LENGTH
  • CSA APPROVAL
  • 90 DEG MALE CONNECTOR TYPE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC PLATED STEEL CONNECTOR MATERIAL
  • FLEXCOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Conduit Fittings
Product Number STB9050-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details