Selecta Products Liquidtight Flexible Conduit Connector with Grip STB90200-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON 7.5 INCH MESH LENGTH CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON 7.5 INCH MESH LENGTH CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB90200-SF - Selecta Products
Tehachapi, CA, USA
Liquidtight Flexible Conduit Connector with Grip
STB90200-SF
Liquidtight Flexible Conduit Connector with Grip STB90200-SF
FLEXIBLE METALLIC CONDUIT USED ON 7.5 INCH MESH LENGTH CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
  • FLEXIBLE METALLIC CONDUIT USED ON
  • 7.5 INCH MESH LENGTH
  • CSA APPROVAL
  • 90 DEG MALE CONNECTOR TYPE
  • 2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC PLATED STEEL CONNECTOR MATERIAL
  • FLEXCOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Conduit Fittings
Product Number STB90200-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details