Selecta Products Liquidtight Flexible Conduit Connector with Grip STB90125-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON 5.625 INCH MESH LENGTH CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON 5.625 INCH MESH LENGTH CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB90125-SF - Selecta Products
Tehachapi, CA, USA
Liquidtight Flexible Conduit Connector with Grip
STB90125-SF
Liquidtight Flexible Conduit Connector with Grip STB90125-SF
FLEXIBLE METALLIC CONDUIT USED ON 5.625 INCH MESH LENGTH CSA APPROVAL 90 DEG MALE CONNECTOR TYPE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
  • FLEXIBLE METALLIC CONDUIT USED ON
  • 5.625 INCH MESH LENGTH
  • CSA APPROVAL
  • 90 DEG MALE CONNECTOR TYPE
  • 1-1/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC PLATED STEEL CONNECTOR MATERIAL
  • FLEXCOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Conduit Fittings
Product Number STB90125-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details