Selecta Products Liquidtight Flexible Conduit Connector with Grip STB45300-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON 10.625 INCH MESH LENGTH CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 3 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON 10.625 INCH MESH LENGTH CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 3 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB45300-SF - Selecta Products
Tehachapi, CA, USA
Liquidtight Flexible Conduit Connector with Grip
STB45300-SF
Liquidtight Flexible Conduit Connector with Grip STB45300-SF
FLEXIBLE METALLIC CONDUIT USED ON 10.625 INCH MESH LENGTH CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 3 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
  • FLEXIBLE METALLIC CONDUIT USED ON
  • 10.625 INCH MESH LENGTH
  • CSA APPROVAL
  • 45 DEG MALE CONNECTOR TYPE
  • 3 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC PLATED STEEL CONNECTOR MATERIAL
  • FLEXCOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Conduit Fittings
Product Number STB45300-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Size 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details