Selecta Products Liquidtight Flexible Conduit Connector with Grip ST45200-SF

Description
" FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 45 DEG MALE CONNECTOR TYPE 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE DIE CAST STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND "
Datasheet
Description
" FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 45 DEG MALE CONNECTOR TYPE 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE DIE CAST STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - ST45200-SF - Selecta Products
Tehachapi, CA, USA
Liquidtight Flexible Conduit Connector with Grip
ST45200-SF
Liquidtight Flexible Conduit Connector with Grip ST45200-SF
" FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 45 DEG MALE CONNECTOR TYPE 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE DIE CAST STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND "

"

  • FLEXIBLE METALLIC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 45 DEG MALE CONNECTOR TYPE
  • 2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • SINGLE WEAVE MESH TYPE
  • DIE CAST STEEL CONNECTOR MATERIAL
  • FLEXCOR[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Conduit Fittings
Product Number ST45200-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 8725984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details