Selecta Products Standard Wall Plate SSTK424

Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) VERTICAL DEVICE CONFIGURATION 2 GANG(S) TANDEM DESIGNATED SIZE OVERALL DIMENSION 1-3/4 INCH W X 6-1/8 INCH H APPROVAL UL 514, CSA SSTK MODEL "
Datasheet
Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) VERTICAL DEVICE CONFIGURATION 2 GANG(S) TANDEM DESIGNATED SIZE OVERALL DIMENSION 1-3/4 INCH W X 6-1/8 INCH H APPROVAL UL 514, CSA SSTK MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSTK424 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SSTK424
Standard Wall Plate SSTK424
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) VERTICAL DEVICE CONFIGURATION 2 GANG(S) TANDEM DESIGNATED SIZE OVERALL DIMENSION 1-3/4 INCH W X 6-1/8 INCH H APPROVAL UL 514, CSA SSTK MODEL "

"

  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (2) VERTICAL DEVICE CONFIGURATION
  • 2 GANG(S)
  • TANDEM DESIGNATED SIZE
  • OVERALL DIMENSION 1-3/4 INCH W X 6-1/8 INCH H
  • APPROVAL UL 514, CSA
  • SSTK MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SSTK424
Product Name Standard Wall Plate
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products