Selecta Products Standard Wall Plate SSO34

Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (3) BLANK CONFIGURATION 3 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SSO MODEL "
Datasheet
Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (3) BLANK CONFIGURATION 3 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SSO MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSO34 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SSO34
Standard Wall Plate SSO34
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (3) BLANK CONFIGURATION 3 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SSO MODEL "

"

  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (3) BLANK CONFIGURATION
  • 3 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 7.12 INCH W X 5.25 INCH H
  • MOUNTING TYPE STRAP MOUNT
  • APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
  • APPROVAL UL 514, CSA
  • SSO MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SSO34
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3022GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Audio & Video Faceplates - 1242518 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Standard Wall Plate - 20326 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details