Selecta Products Standard Wall Plate SSN144

Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) BLANK CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA SSN MODEL "
Datasheet
Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) BLANK CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA SSN MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSN144 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SSN144
Standard Wall Plate SSN144
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) BLANK CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA SSN MODEL "

"

  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • NARROW DESIGNATED SIZE
  • OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H
  • MOUNTING TYPE STRAP MOUNT
  • APPROVAL UL 514, CSA
  • SSN MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SSN144
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3011L - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SB82-BZ - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Brass
View Details