Selecta Products Standard Wall Plate SSN142

Description
" COMBINATION TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL (1) BLANK CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE SIZE 1-1/2 INCH W X 4-1/2 INCH H MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA INCLUDES 1 #340 YOKE SSN MODEL "
Datasheet
Description
" COMBINATION TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL (1) BLANK CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE SIZE 1-1/2 INCH W X 4-1/2 INCH H MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA INCLUDES 1 #340 YOKE SSN MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSN142 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SSN142
Standard Wall Plate SSN142
" COMBINATION TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL (1) BLANK CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE SIZE 1-1/2 INCH W X 4-1/2 INCH H MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA INCLUDES 1 #340 YOKE SSN MODEL "

"

  • COMBINATION TYPE
  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • NARROW DESIGNATED SIZE
  • SIZE 1-1/2 INCH W X 4-1/2 INCH H
  • MOUNTING TYPE STRAP MOUNT
  • APPROVAL UL 514, CSA
  • INCLUDES 1 #340 YOKE
  • SSN MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SSN142
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684315 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
QUICKPORT CAT5E GIGAMAX JACK LT ALMOND - LE-5G108-RT5 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details