Selecta Products Standard Wall Plate SSN117

Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) TELEPHONE OUTLET CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 2-1/2 INCH W X 4-1/2 INCH H HOLE SIZE 13/32 INCH DIA MOUNTING TYPE BOX MOUNT APPROVAL UL 514, CSA SSN MODEL "
Datasheet
Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) TELEPHONE OUTLET CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 2-1/2 INCH W X 4-1/2 INCH H HOLE SIZE 13/32 INCH DIA MOUNTING TYPE BOX MOUNT APPROVAL UL 514, CSA SSN MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSN117 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SSN117
Standard Wall Plate SSN117
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) TELEPHONE OUTLET CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 2-1/2 INCH W X 4-1/2 INCH H HOLE SIZE 13/32 INCH DIA MOUNTING TYPE BOX MOUNT APPROVAL UL 514, CSA SSN MODEL "

"

  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) TELEPHONE OUTLET CONFIGURATION
  • 1 GANG(S)
  • NARROW DESIGNATED SIZE
  • OVERALL DIMENSION 2-1/2 INCH W X 4-1/2 INCH H
  • HOLE SIZE 13/32 INCH DIA
  • MOUNTING TYPE BOX MOUNT
  • APPROVAL UL 514, CSA
  • SSN MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SSN117
Product Name Standard Wall Plate
Type Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products