"
IVORY FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
600 VA LOAD RATING
SHORT SLIDE WITH NON-PRESET SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
TRADEMASTER[R], VISIONPAK[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
MATERIAL THERMOPLASTIC
"
Selecta Products
Done
Datasheet
Description
"
IVORY FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
600 VA LOAD RATING
SHORT SLIDE WITH NON-PRESET SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
TRADEMASTER[R], VISIONPAK[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
MATERIAL THERMOPLASTIC
"
"
IVORY FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
600 VA LOAD RATING
SHORT SLIDE WITH NON-PRESET SWITCH OPERATOR TYPE
TOGGLE WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
TRADEMASTER[R], VISIONPAK[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
MATERIAL THERMOPLASTIC
"