Selecta Products Standard Wall Plate SSK2

Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH (2) HORIZONTAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE SIZE 2.75 INCH W X 4.5 INCH H APPLICATION FOOD PROCESSING PLANT, DAIRIES, CHEMICAL PLANT, INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SSK MODEL "
Datasheet
Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH (2) HORIZONTAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE SIZE 2.75 INCH W X 4.5 INCH H APPLICATION FOOD PROCESSING PLANT, DAIRIES, CHEMICAL PLANT, INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SSK MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSK2 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SSK2
Standard Wall Plate SSK2
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH (2) HORIZONTAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE SIZE 2.75 INCH W X 4.5 INCH H APPLICATION FOOD PROCESSING PLANT, DAIRIES, CHEMICAL PLANT, INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SSK MODEL "

"

  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED FINISH
  • (2) HORIZONTAL OPENING CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • SIZE 2.75 INCH W X 4.5 INCH H
  • APPLICATION FOOD PROCESSING PLANT, DAIRIES, CHEMICAL PLANT, INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
  • APPROVAL UL 514, CSA
  • SSK MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SSK2
Product Name Standard Wall Plate
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Medium Size Textured Finish - 21MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Audio & Video Faceplates - 7684337 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Mulberry Metal Products, Inc.
Specs
Material Steel
View Details