Selecta Products Standard Wall Plate SSJ263

Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (3) DECORATOR CONFIGURATION 3 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SSJ MODEL "
Datasheet
Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (3) DECORATOR CONFIGURATION 3 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SSJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSJ263 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SSJ263
Standard Wall Plate SSJ263
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (3) DECORATOR CONFIGURATION 3 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SSJ MODEL "

"

  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (3) DECORATOR CONFIGURATION
  • 3 GANG(S)
  • JUNIOR JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
  • APPROVAL UL 514, CSA
  • SSJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SSJ263
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products