Selecta Products Standard Wall Plate SS85

Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (5) DUPLEX RECEPTACLE CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE SIZE 10 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL "
Datasheet
Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (5) DUPLEX RECEPTACLE CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE SIZE 10 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS85 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SS85
Standard Wall Plate SS85
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (5) DUPLEX RECEPTACLE CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE SIZE 10 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL "

"

  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (5) DUPLEX RECEPTACLE CONFIGURATION
  • 5 GANG(S)
  • STANDARD DESIGNATED SIZE
  • SIZE 10 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
  • APPROVAL UL 514, CSA
  • SS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SS85
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Weatherproof in-use Cover - 3161A - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 7684302 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 23050 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Phone Jack Wall Plate
Material Stainless Steel
View Details