Selecta Products Standard Wall Plate SS772

Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) VERTICAL LOUVER CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL "
Datasheet
Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) VERTICAL LOUVER CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS772 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SS772
Standard Wall Plate SS772
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) VERTICAL LOUVER CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL "

"

  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) VERTICAL LOUVER CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
  • APPROVAL UL 514, CSA
  • SS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SS772
Product Name Standard Wall Plate
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 12SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details