Selecta Products Standard Wall Plate SS44

Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (4) BLANK CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL "
Datasheet
Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (4) BLANK CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS44 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SS44
Standard Wall Plate SS44
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (4) BLANK CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL "

"

  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (4) BLANK CONFIGURATION
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H
  • MOUNTING TYPE BOX MOUNT
  • APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
  • APPROVAL UL 514, CSA
  • SS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SS44
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

5-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3015 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 9194056 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Toggle Switch Openings, Eight Gang - SS602W - Legrand
Specs
Type Toggle Switch Plate
Opening / Devices 8
Material Steel
View Details