Selecta Products Standard Wall Plate SS268-W

Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH PAINTED FINISH WHITE COLOR (8) DECORATOR CONFIGURATION 8 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL "
Datasheet
Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH PAINTED FINISH WHITE COLOR (8) DECORATOR CONFIGURATION 8 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS268-W - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SS268-W
Standard Wall Plate SS268-W
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH PAINTED FINISH WHITE COLOR (8) DECORATOR CONFIGURATION 8 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL "

"

  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH PAINTED FINISH
  • WHITE COLOR
  • (8) DECORATOR CONFIGURATION
  • 8 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 15.44 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
  • APPROVAL UL 514, CSA
  • SS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SS268-W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684217 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details