Selecta Products Standard Wall Plate SS138

Description
" COMBINATION TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) DUPLEX RECEPTACLE, (1) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL "
Datasheet
Description
" COMBINATION TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) DUPLEX RECEPTACLE, (1) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS138 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SS138
Standard Wall Plate SS138
" COMBINATION TYPE 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) DUPLEX RECEPTACLE, (1) BLANK CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE BOX MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL APPROVAL UL 514, CSA SS MODEL "

"

  • COMBINATION TYPE
  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) DUPLEX RECEPTACLE, (1) BLANK CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
  • MOUNTING TYPE BOX MOUNT
  • APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
  • APPROVAL UL 514, CSA
  • SS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SS138
Product Name Standard Wall Plate
Type Blank Wall Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Thermoplastic Medium Size Glossy Finish - 3041M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 7871290 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details