Selecta Products Dimmer Switch SS1003-LLA

Description
" LIGHT ALMOND FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 1000 W LOAD RATING SHORT SLIDE WITH NON-PRESET SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL THERMOPLASTIC "
Datasheet
Description
" LIGHT ALMOND FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 1000 W LOAD RATING SHORT SLIDE WITH NON-PRESET SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL THERMOPLASTIC "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - SS1003-LLA - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
SS1003-LLA
Dimmer Switch SS1003-LLA
" LIGHT ALMOND FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 1000 W LOAD RATING SHORT SLIDE WITH NON-PRESET SWITCH OPERATOR TYPE TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL THERMOPLASTIC "

"

  • LIGHT ALMOND FINISH
  • 3-WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 1000 W LOAD RATING
  • SHORT SLIDE WITH NON-PRESET SWITCH OPERATOR TYPE
  • TOGGLE WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • MATERIAL THERMOPLASTIC

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number SS1003-LLA
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data