Selecta Products Standard Wall Plate SPO26-I

Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet
Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPO26-I - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SPO26-I
Standard Wall Plate SPO26-I
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "

"

  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SPO26-I
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Metal Jumbo Size Textured Finish - 13JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 7684242 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-2-BI - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details