Selecta Products Standard Wall Plate SPO18-I

Description
" COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet
Description
" COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPO18-I - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SPO18-I
Standard Wall Plate SPO18-I
" COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "

"

  • COMBINATION TYPE
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION
  • 2 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SPO18-I
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684286 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
3-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3013M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details