"
COMBINATION TYPE
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) BLANK, (1) DECORATOR CONFIGURATION
2 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
"
Selecta Products
Done
Datasheet
Description
"
COMBINATION TYPE
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) BLANK, (1) DECORATOR CONFIGURATION
2 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
"
"
COMBINATION TYPE
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) BLANK, (1) DECORATOR CONFIGURATION
2 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
"
"
COMBINATION TYPE
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) BLANK, (1) DECORATOR CONFIGURATION
2 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL