Selecta Products Standard Wall Plate SPJ8-W

Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet
Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ8-W - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SPJ8-W
Standard Wall Plate SPJ8-W
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "

"

  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • JUNIOR JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SPJ8-W
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Metal Jumbo Size Glossy Finish - 41JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Audio & Video Faceplates - 9194056 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Screwless Decorator Openings, Plastic Subplate, Three Gang - SWP263W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Polycarbonate
View Details