"
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) SINGLE RECEPTACLE CONFIGURATION
1 GANG(S)
JUNIOR JUMBO DESIGNATED SIZE
OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
"
Selecta Products
Done
Datasheet
Description
"
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) SINGLE RECEPTACLE CONFIGURATION
1 GANG(S)
JUNIOR JUMBO DESIGNATED SIZE
OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
"
"
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) SINGLE RECEPTACLE CONFIGURATION
1 GANG(S)
JUNIOR JUMBO DESIGNATED SIZE
OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
"
"
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) SINGLE RECEPTACLE CONFIGURATION
1 GANG(S)
JUNIOR JUMBO DESIGNATED SIZE
OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL