Selecta Products Standard Wall Plate SPJ3-W

Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet
Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ3-W - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SPJ3-W
Standard Wall Plate SPJ3-W
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "

"

  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (3) TOGGLE SWITCH CONFIGURATION
  • 3 GANG(S)
  • JUNIOR JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SPJ3-W
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ10.3mm Diameter Single Device Wall Plates, Thermosetting Standard Size Glossy Finish - 3121U - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermosetting
View Details
Audio & Video Faceplates - 1242518 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Standard Wall Plate - CW-3-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details
Stainless Steel Wall Plate, One 3.5mm Female/Female Coupler - WP35-1 - L-com, Inc.
Specs
Opening / Devices One
Material Stainless Steel
View Details