"
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
JUNIOR JUMBO DESIGNATED SIZE
OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
"
Selecta Products
Done
Datasheet
Description
"
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
JUNIOR JUMBO DESIGNATED SIZE
OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
"
"
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
JUNIOR JUMBO DESIGNATED SIZE
OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
"
"
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
JUNIOR JUMBO DESIGNATED SIZE
OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL