Selecta Products Standard Wall Plate SPJ262

Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet
Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ262 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SPJ262
Standard Wall Plate SPJ262
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "

"

  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • BROWN COLOR
  • (2) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • JUNIOR JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SPJ262
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2289500 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; ABS
View Details
Standard Wall Plate - 20451 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Blank Wall Plate
Material Steel
View Details