Selecta Products Standard Wall Plate SPD2-W

Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) EXTRA DEEP DESIGNATED SIZE OVERALL DIMENSION 4-9/16 INCH W X 4-1/2 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SPD MODEL "
Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) EXTRA DEEP DESIGNATED SIZE OVERALL DIMENSION 4-9/16 INCH W X 4-1/2 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SPD MODEL "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Standard Wall Plate
SPD2-W
Standard Wall Plate SPD2-W
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH WHITE COLOR (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) EXTRA DEEP DESIGNATED SIZE OVERALL DIMENSION 4-9/16 INCH W X 4-1/2 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SPD MODEL "

"

  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (2) TOGGLE SWITCH CONFIGURATION
  • 2 GANG(S)
  • EXTRA DEEP DESIGNATED SIZE
  • OVERALL DIMENSION 4-9/16 INCH W X 4-1/2 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SPD MODEL

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SPD2-W
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang 3 Toggle & 1 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 72SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Light Switch Covers - 5000673 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - 21743 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details