Selecta Products Standard Wall Plate SP720-I

Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (1) POWER OUTLET RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet
Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (1) POWER OUTLET RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP720-I - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SP720-I
Standard Wall Plate SP720-I
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (1) POWER OUTLET RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "

"

  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (1) POWER OUTLET RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SP720-I
Product Name Standard Wall Plate
Type (1) Power Outlet Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Medium Size Glossy Finish - 11MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 1873813 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 22226 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details