Selecta Products Standard Wall Plate SP6-LA

Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (6) TOGGLE SWITCH CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet
Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (6) TOGGLE SWITCH CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP6-LA - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SP6-LA
Standard Wall Plate SP6-LA
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (6) TOGGLE SWITCH CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "

"

  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • LIGHT ALMOND COLOR
  • (6) TOGGLE SWITCH CONFIGURATION
  • 6 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SP6-LA
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ40.5mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3088 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 9194062 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 21351 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Blank Wall Plate
Material Steel
View Details