Selecta Products Standard Wall Plate SP5-GRY

Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH GRAY COLOR (5) TOGGLE SWITCH CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE SIZE 10 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet
Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH GRAY COLOR (5) TOGGLE SWITCH CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE SIZE 10 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP5-GRY - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SP5-GRY
Standard Wall Plate SP5-GRY
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH GRAY COLOR (5) TOGGLE SWITCH CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE SIZE 10 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "

"

  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • GRAY COLOR
  • (5) TOGGLE SWITCH CONFIGURATION
  • 5 GANG(S)
  • STANDARD DESIGNATED SIZE
  • SIZE 10 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SP5-GRY
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - CW-2-SS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SWP26MA - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Maple
View Details