Selecta Products Standard Wall Plate SP38-GRY

Description
" COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH GRAY COLOR (1) DUPLEX RECEPTACLE, (3) TOGGLE SWITCH CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet
Description
" COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH GRAY COLOR (1) DUPLEX RECEPTACLE, (3) TOGGLE SWITCH CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP38-GRY - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SP38-GRY
Standard Wall Plate SP38-GRY
" COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH GRAY COLOR (1) DUPLEX RECEPTACLE, (3) TOGGLE SWITCH CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "

"

  • COMBINATION TYPE
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • GRAY COLOR
  • (1) DUPLEX RECEPTACLE, (3) TOGGLE SWITCH CONFIGURATION
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SP38-GRY
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414070 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Aluminum; Aluminium
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details