"
COMBINATION TYPE
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) DECORATOR, (3) TOGGLE SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
"
Selecta Products
Done
Datasheet
Description
"
COMBINATION TYPE
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) DECORATOR, (3) TOGGLE SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
"
"
COMBINATION TYPE
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) DECORATOR, (3) TOGGLE SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
"
"
COMBINATION TYPE
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) DECORATOR, (3) TOGGLE SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL