Selecta Products Standard Wall Plate SP26-IUCC100

Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet
Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP26-IUCC100 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SP26-IUCC100
Standard Wall Plate SP26-IUCC100
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH IVORY COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "

"

  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • MOUNTING TYPE STRAP MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SP26-IUCC100
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2227869 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details