Selecta Products Standard Wall Plate SP17-GRY

Description
" COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH GRAY COLOR (1) ROUND DEVICE, (1) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet
Description
" COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH GRAY COLOR (1) ROUND DEVICE, (1) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Standard Wall Plate
SP17-GRY
Standard Wall Plate SP17-GRY
" COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH GRAY COLOR (1) ROUND DEVICE, (1) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "

"

  • COMBINATION TYPE
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • GRAY COLOR
  • (1) ROUND DEVICE, (1) TOGGLE SWITCH CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SP17-GRY
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 11SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 6659633 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 20536 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details