Selecta Products Dimmer Switch SLSDC16-WCC6

Description
" WALL DIMMER, 3-SPEED FAN SPEED CONTROL TYPE 1.72 INCH W X 1.25 INCH D X 4.2 INCH H SIZE WHITE FINISH 1-POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 300 W, 1.6 AMPERE LOAD RATING DUAL CONTROL SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE SIGNATURE[TM] BRAND PACKAGING TYPE CUT CASE "
Datasheet
Description
" WALL DIMMER, 3-SPEED FAN SPEED CONTROL TYPE 1.72 INCH W X 1.25 INCH D X 4.2 INCH H SIZE WHITE FINISH 1-POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 300 W, 1.6 AMPERE LOAD RATING DUAL CONTROL SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE SIGNATURE[TM] BRAND PACKAGING TYPE CUT CASE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - SLSDC16-WCC6 - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
SLSDC16-WCC6
Dimmer Switch SLSDC16-WCC6
" WALL DIMMER, 3-SPEED FAN SPEED CONTROL TYPE 1.72 INCH W X 1.25 INCH D X 4.2 INCH H SIZE WHITE FINISH 1-POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 300 W, 1.6 AMPERE LOAD RATING DUAL CONTROL SLIDE OPERATOR TYPE DECORATOR WALL PLATE TYPE SIGNATURE[TM] BRAND PACKAGING TYPE CUT CASE "

"

  • WALL DIMMER, 3-SPEED FAN SPEED CONTROL TYPE
  • 1.72 INCH W X 1.25 INCH D X 4.2 INCH H SIZE
  • WHITE FINISH
  • 1-POLE OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • 300 W, 1.6 AMPERE LOAD RATING
  • DUAL CONTROL SLIDE OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • SIGNATURE[TM] BRAND
  • PACKAGING TYPE CUT CASE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number SLSDC16-WCC6
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data

Similar Products