"
WALL DIMMER, 3-SPEED FAN SPEED CONTROL TYPE
1.72 INCH W X 1.25 INCH D X 4.2 INCH H SIZE
BLACK FINISH
1-POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
300 W, 1.6 AMPERE LOAD RATING
DUAL CONTROL SLIDE OPERATOR TYPE
DECORATOR WALL PLATE TYPE
SIGNATURE[TM] BRAND
PACKAGING TYPE CUT CASE
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER, 3-SPEED FAN SPEED CONTROL TYPE
1.72 INCH W X 1.25 INCH D X 4.2 INCH H SIZE
BLACK FINISH
1-POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
300 W, 1.6 AMPERE LOAD RATING
DUAL CONTROL SLIDE OPERATOR TYPE
DECORATOR WALL PLATE TYPE
SIGNATURE[TM] BRAND
PACKAGING TYPE CUT CASE
"
"
WALL DIMMER, 3-SPEED FAN SPEED CONTROL TYPE
1.72 INCH W X 1.25 INCH D X 4.2 INCH H SIZE
BLACK FINISH
1-POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
300 W, 1.6 AMPERE LOAD RATING
DUAL CONTROL SLIDE OPERATOR TYPE
DECORATOR WALL PLATE TYPE
SIGNATURE[TM] BRAND
PACKAGING TYPE CUT CASE
"