WALL DIMMER TYPE
1.72 INCH W X 1.25 INCH D X 4.2 INCH H SIZE
LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
600 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
SIGNATURE[TM] BRAND
Selecta Products
Done
Datasheet
Description
WALL DIMMER TYPE
1.72 INCH W X 1.25 INCH D X 4.2 INCH H SIZE
LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
600 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
SIGNATURE[TM] BRAND
WALL DIMMER TYPE
1.72 INCH W X 1.25 INCH D X 4.2 INCH H SIZE
LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
600 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
SIGNATURE[TM] BRAND
WALL DIMMER TYPE
1.72 INCH W X 1.25 INCH D X 4.2 INCH H SIZE
LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
600 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE