WALL DIMMER TYPE
1.72 INCH W X 1.25 INCH D X 4.2 INCH H SIZE
WHITE FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
600 W LOAD RATING
SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
SIGNATURE[TM] BRAND
Selecta Products
Done
Datasheet
Description
WALL DIMMER TYPE
1.72 INCH W X 1.25 INCH D X 4.2 INCH H SIZE
WHITE FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
600 W LOAD RATING
SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
SIGNATURE[TM] BRAND
WALL DIMMER TYPE
1.72 INCH W X 1.25 INCH D X 4.2 INCH H SIZE
WHITE FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
600 W LOAD RATING
SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
SIGNATURE[TM] BRAND