Selecta Products Dimmer Switch SLS600-BKCC6

Description
WALL DIMMER TYPE 1.72 INCH W X 1.25 INCH D X 4.2 INCH H SIZE BLACK FINISH SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 600 W LOAD RATING SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE SIGNATURE[TM] BRAND
Datasheet
Description
WALL DIMMER TYPE 1.72 INCH W X 1.25 INCH D X 4.2 INCH H SIZE BLACK FINISH SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 600 W LOAD RATING SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE SIGNATURE[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - SLS600-BKCC6 - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
SLS600-BKCC6
Dimmer Switch SLS600-BKCC6
WALL DIMMER TYPE 1.72 INCH W X 1.25 INCH D X 4.2 INCH H SIZE BLACK FINISH SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 600 W LOAD RATING SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE SIGNATURE[TM] BRAND
  • WALL DIMMER TYPE
  • 1.72 INCH W X 1.25 INCH D X 4.2 INCH H SIZE
  • BLACK FINISH
  • SINGLE POLE OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • 600 W LOAD RATING
  • SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • SIGNATURE[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number SLS600-BKCC6
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data