Selecta Products Standard Wall Plate SL82-CC5

Description
" 0.032 INCH THK 430 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SL MODEL "
Datasheet
Description
" 0.032 INCH THK 430 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SL82-CC5 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SL82-CC5
Standard Wall Plate SL82-CC5
" 0.032 INCH THK 430 STAINLESS STEEL MATERIAL SMOOTH FINISH (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SL MODEL "

"

  • 0.032 INCH THK 430 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
  • MOUNTING TYPE STRAP MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SL82-CC5
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Jumbo Size Glossy Finish - 12JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 2469631 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - 22526 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details