"
0.032 INCH THK 430 STAINLESS STEEL MATERIAL
SMOOTH FINISH
(2) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SL MODEL
"
Selecta Products
Done
Datasheet
Description
"
0.032 INCH THK 430 STAINLESS STEEL MATERIAL
SMOOTH FINISH
(2) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SL MODEL
"
"
0.032 INCH THK 430 STAINLESS STEEL MATERIAL
SMOOTH FINISH
(2) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SL MODEL
"
"
0.032 INCH THK 430 STAINLESS STEEL MATERIAL
SMOOTH FINISH
(2) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL