"
PRESET DIMMER TYPE
1.72 INCH W X 1.2 INCH D X 4.2 INCH H SIZE
LIGHT ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
1100 VA LOAD RATING
DECORATOR SLIDE ON/OFF OPERATOR TYPE
SIGNATURE WALL PLATE (INCLUDED) WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
HARMONY[TM], SIGNATURE[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
PRESET DIMMER TYPE
1.72 INCH W X 1.2 INCH D X 4.2 INCH H SIZE
LIGHT ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
1100 VA LOAD RATING
DECORATOR SLIDE ON/OFF OPERATOR TYPE
SIGNATURE WALL PLATE (INCLUDED) WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
HARMONY[TM], SIGNATURE[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
PRESET DIMMER TYPE
1.72 INCH W X 1.2 INCH D X 4.2 INCH H SIZE
LIGHT ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
1100 VA LOAD RATING
DECORATOR SLIDE ON/OFF OPERATOR TYPE
SIGNATURE WALL PLATE (INCLUDED) WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
HARMONY[TM], SIGNATURE[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
"