"
WALL DIMMER TYPE
1.72 INCH W X 1.15 INCH D X 4.2 INCH H SIZE
BLACK FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
700 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
HARMONY[TM], SIGNATURE[TM] BRAND
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
1.72 INCH W X 1.15 INCH D X 4.2 INCH H SIZE
BLACK FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
700 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
HARMONY[TM], SIGNATURE[TM] BRAND
"
"
WALL DIMMER TYPE
1.72 INCH W X 1.15 INCH D X 4.2 INCH H SIZE
BLACK FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
700 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
HARMONY[TM], SIGNATURE[TM] BRAND
"
"
WALL DIMMER TYPE
1.72 INCH W X 1.15 INCH D X 4.2 INCH H SIZE
BLACK FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
700 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE